EDAC, Inc. Edgeboard Connectors 345-021-558-688

Description
"21 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"21 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-021-558-688-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-021-558-688-ND
Edgeboard Connectors 151-345-021-558-688-ND
"21 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"21 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 21Pos, Wire Wrap; Card Edge Connector Type Edac - 67AJ5241 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 21Pos, Wire Wrap; Card Edge Connector Type Edac
67AJ5241
Card Conn, Single Side, 21Pos, Wire Wrap; Card Edge Connector Type Edac 67AJ5241
CARD CONN, SINGLE SIDE, 21POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:21 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 21POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:21 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-021-558-688-ND 67AJ5241
Product Name Edgeboard Connectors Card Conn, Single Side, 21Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1421-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
Headers, Receptacles, Female Sockets - 2262-A25002-014-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Surface Mount, Right Angle
Voltage Rating 600 volts
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10802408AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details