EDAC, Inc. Edgeboard Connectors 345-021-521-107

Description
"21 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"21 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-021-521-107-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-021-521-107-ND
Edgeboard Connectors 151-345-021-521-107-ND
"21 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"21 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 21Pos, Th; Card Edge Connector Type Edac - 67AJ5193 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 21Pos, Th; Card Edge Connector Type Edac
67AJ5193
Card Edge Conn, Single Side, 21Pos, Th; Card Edge Connector Type Edac 67AJ5193
CARD EDGE CONN, SINGLE SIDE, 21POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:21 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 21POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:21 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-021-521-107-ND 67AJ5193
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 21Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A115750-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Board Edge, Straddle Mount
Number of Contacts 100 #
View Details
2 suppliers
PCB Connectors - NC2-FYG-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10001204AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A29052-065TR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details