The Card Conn, Single Side, 20Pos, Wire Wrap connector is a card edge connector designed for a 0.100,Äù (2.54mm) pitch. It features a thermoplastic polyester insulator material that is UL 94V-0 rated, ensuring flame resistance. The connector is constructed with a copper alloy contact material, which is plated with gold on the mating area and tin on the tails, with nickel underplating for enhanced durability. This connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C, making it suitable for various environmental conditions. The connector accepts a nominal P.C. board thickness of 0.062,Äù (1.57mm) and offers multiple contact termination options, including wire wrap and P.C. tail configurations. It supports both single and dual row configurations and provides various mounting options, including flush or offset lugs. The product is RoHS compliant and UL certified, ensuring it meets industry standards for safety and environmental impact.
"20 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
CARD CONN, SINGLE SIDE, 20POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:20 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-020-559-188-ND | 67AJ6879 |
| Product Name | Edgeboard Connectors | Card Conn, Single Side, 20Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole, Right Angle | Through Hole Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) |