EDAC, Inc. Card Conn, Single Side, 20Pos, Wire Wrap; Card Edge Connector Type Edac 345-020-542-112

Description
CARD CONN, SINGLE SIDE, 20POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:20 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes
Datasheet
Description
CARD CONN, SINGLE SIDE, 20POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:20 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Conn, Single Side, 20Pos, Wire Wrap; Card Edge Connector Type Edac - 67AJ2155 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 20Pos, Wire Wrap; Card Edge Connector Type Edac
67AJ2155
Card Conn, Single Side, 20Pos, Wire Wrap; Card Edge Connector Type Edac 67AJ2155
CARD CONN, SINGLE SIDE, 20POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:20 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 20POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:20 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67AJ2155
Product Name Card Conn, Single Side, 20Pos, Wire Wrap; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Internal I/O Connectors - 2333799-3 - TE Connectivity
Specs
Termination Surface Mount
Mounting Board Mount
Current Rating 1.1 amps
View Details
2 suppliers