The Card Conn Dual Side 20Pos Wire Wrap connector, part number 67AJ6848, features a 0.100,Äù (2.54mm) pitch and is designed for dual row configurations. It is constructed with a UL 94V-0 thermoplastic polyester insulator and utilizes copper alloy for its contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating. The connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. This connector operates within a temperature range of -40°C to +105°C and features automatic wire wrap positioning holes. It is compatible with a nominal P.C. board thickness of 0.062,Äù (1.57mm) and offers various mounting options, including flush or offset lugs. The connector is RoHS compliant and UL certified, making it suitable for a wide range of applications in electronic designs.
"20 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
CARD CONN, DUAL SIDE, 20POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:20 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-020-540-803-ND | 67AJ6848 |
| Product Name | Edgeboard Connectors | Card Conn, Dual Side, 20Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) |