EDAC, Inc. Edgeboard Connectors 345-020-540-101

Description
"20 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote
Description
"20 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Conn, Single Side, 20Pos, Wire Wrap connector is a card edge connector designed with a 0.100,Äù (2.54mm) pitch and suitable for a nominal P.C. board thickness of 0.062,Äù (1.57mm). It features a high-profile insulator body measuring 0.600,Äù (15.24mm) and is constructed from UL 94V-0 thermoplastic polyester. The connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It is capable of withstanding a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The connector supports various termination options, including wire wrap and P.C. tail configurations, and is available in single or dual row configurations. It includes automatic wire wrap positioning holes and accepts polarizing keys for proper alignment. The product is RoHS compliant and UL certified, making it suitable for a range of applications where compliance with environmental standards is necessary. The connector also offers multiple mounting options, including flush or offset lugs, enhancing its versatility for different installation requirements.

Datasheet Summary
Powered by GS/AI

The Card Conn, Single Side, 20Pos, Wire Wrap connector is a card edge connector designed with a 0.100,Äù (2.54mm) pitch and suitable for a nominal P.C. board thickness of 0.062,Äù (1.57mm). It features a high-profile insulator body measuring 0.600,Äù (15.24mm) and is constructed from UL 94V-0 thermoplastic polyester. The connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It is capable of withstanding a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The connector supports various termination options, including wire wrap and P.C. tail configurations, and is available in single or dual row configurations. It includes automatic wire wrap positioning holes and accepts polarizing keys for proper alignment. The product is RoHS compliant and UL certified, making it suitable for a range of applications where compliance with environmental standards is necessary. The connector also offers multiple mounting options, including flush or offset lugs, enhancing its versatility for different installation requirements.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-020-540-101-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-020-540-101-ND
Edgeboard Connectors 151-345-020-540-101-ND
"20 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"20 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 20Pos, Wire Wrap; Card Edge Connector Type Edac - 67AJ2129 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 20Pos, Wire Wrap; Card Edge Connector Type Edac
67AJ2129
Card Conn, Single Side, 20Pos, Wire Wrap; Card Edge Connector Type Edac 67AJ2129
CARD CONN, SINGLE SIDE, 20POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:20 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 20POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:20 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-020-540-101-ND 67AJ2129
Product Name Edgeboard Connectors Card Conn, Single Side, 20Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data