EDAC, Inc. Edgeboard Connectors 345-020-521-804

Description
"20 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"20 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 345-020-521-804-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
345-020-521-804-ND
Edgeboard Connectors 345-020-521-804-ND
"20 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"20 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 20Pos, Th; Card Edge Connector Type Edac - 85H6205 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 20Pos, Th; Card Edge Connector Type Edac
85H6205
Card Edge Conn, Dual Side, 20Pos, Th; Card Edge Connector Type Edac 85H6205
CARD EDGE CONN, DUAL SIDE, 20POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:20 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 20POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:20 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 345-020-521-804-ND 85H6205
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 20Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 20 #
Unlock Full Specs
to access all available technical data