EDAC, Inc. Edgeboard Connectors 345-019-541-458

Description
"19 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"19 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-019-541-458-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-019-541-458-ND
Edgeboard Connectors 151-345-019-541-458-ND
"19 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"19 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 19Pos, Wire Wrap; Card Edge Connector Type Edac - 67AJ5021 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 19Pos, Wire Wrap; Card Edge Connector Type Edac
67AJ5021
Card Conn, Single Side, 19Pos, Wire Wrap; Card Edge Connector Type Edac 67AJ5021
CARD CONN, SINGLE SIDE, 19POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:19 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 19POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:19 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-019-541-458-ND 67AJ5021
Product Name Edgeboard Connectors Card Conn, Single Side, 19Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPL-MYB-M38 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
AM Backplane Female Straight Press Fit Power Connector - 80316-2X2CB30P - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Headers, Male Pins - A28593-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
MHD Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details