EDAC, Inc. Edgeboard Connectors 345-019-540-408

Description
"19 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"19 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-019-540-408-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-019-540-408-ND
Edgeboard Connectors 151-345-019-540-408-ND
"19 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"19 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 19Pos, Wire Wrap; Card Edge Connector Type Edac - 68AJ0651 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 19Pos, Wire Wrap; Card Edge Connector Type Edac
68AJ0651
Card Conn, Single Side, 19Pos, Wire Wrap; Card Edge Connector Type Edac 68AJ0651
CARD CONN, SINGLE SIDE, 19POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:19 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 19POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:19 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-019-540-408-ND 68AJ0651
Product Name Edgeboard Connectors Card Conn, Single Side, 19Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29051-025TR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
PCB Connectors - NC2-ML4G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
.110 Male SMT Edge Connector - 3579 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Connector Type Card Edge Connector
Mounting SMT
Current Rating 15.0 amps
View Details
2 suppliers
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details