EDAC, Inc. Edgeboard Connectors 345-019-540-108

Description
"19 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"19 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-019-540-108-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-019-540-108-ND
Edgeboard Connectors 151-345-019-540-108-ND
"19 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"19 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 19Pos, Wire Wrap; Card Edge Connector Type Edac - 67AJ2039 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 19Pos, Wire Wrap; Card Edge Connector Type Edac
67AJ2039
Card Conn, Single Side, 19Pos, Wire Wrap; Card Edge Connector Type Edac 67AJ2039
CARD CONN, SINGLE SIDE, 19POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:19 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 19POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:19 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-019-540-108-ND 67AJ2039
Product Name Edgeboard Connectors Card Conn, Single Side, 19Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

C9394 Series: High Density LRM PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Sockets - 1731112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Surface mount
View Details
Quick Connects, Quick Disconnect Connectors - 36-1256-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
Strip Connector Standards - Type Surface Mount - A24001-008 - Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Military Connector
Gender Female / Jack
Military Specification MIL-C-83513, MIL-M24519
View Details
2 suppliers