The Edac 72AJ3770 is a card edge connector designed with a 0.100,Äù (2.54mm) pitch, suitable for various electronic applications. It features a UL 94V-0 thermoplastic polyester insulator and is constructed with a copper alloy for the contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating. The connector supports a current rating of 3 amps and has a maximum contact resistance of 10 milliohms. This connector is capable of withstanding a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. It operates effectively within a temperature range of -40°C to +105°C. The design includes options for single or dual row configurations, various mounting options, and accepts a nominal thickness of 0.062,Äù (1.57mm) for printed circuit boards. Additionally, it is RoHS compliant and UL certified, making it suitable for environmentally conscious projects.
"19 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
CONNECTOR ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-019-525-107-ND | 72AJ3770 |
| Product Name | Edgeboard Connectors | Connector Rohs Compliant Edac |
| Gender | Female / Jack |