EDAC, Inc. Edgeboard Connectors 345-019-521-607

Description
"19 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"19 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-019-521-607-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-019-521-607-ND
Edgeboard Connectors 151-345-019-521-607-ND
"19 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"19 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 19Pos, Th; Card Edge Connector Type Edac - 67AJ6798 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 19Pos, Th; Card Edge Connector Type Edac
67AJ6798
Card Edge Conn, Single Side, 19Pos, Th; Card Edge Connector Type Edac 67AJ6798
CARD EDGE CONN, SINGLE SIDE, 19POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:19 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 19POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:19 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-019-521-607-ND 67AJ6798
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 19Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1447-4-ND - DigiKey
Specs
Mounting Through Hole
View Details
MINI DIN JACK 9 POSITIONS - 80203-508B9L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
M.2 Connectors - 1-2199119-0 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
5 suppliers