EDAC, Inc. Edgeboard Connectors 345-018-558-612

Description
"18 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"18 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-018-558-612-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-018-558-612-ND
Edgeboard Connectors 151-345-018-558-612-ND
"18 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"18 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 18Pos, Wire Wrap; Card Edge Connector Type Edac - 67AJ4971 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 18Pos, Wire Wrap; Card Edge Connector Type Edac
67AJ4971
Card Conn, Single Side, 18Pos, Wire Wrap; Card Edge Connector Type Edac 67AJ4971
CARD CONN, SINGLE SIDE, 18POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:18 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 18POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:18 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-018-558-612-ND 67AJ4971
Product Name Edgeboard Connectors Card Conn, Single Side, 18Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL4G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Custom Off The Shelf Micro Circular Connectors - Type Latching - A22047-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
3 suppliers
Metal Connectors - 2mm pitch - DMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Termination Thru-hole or SMT terminations
View Details
Terminals - 1207 - 853836-1207 - Win Source Electronics
Keystone Electronics Corp.
View Details
2 suppliers