EDAC, Inc. Edgeboard Connectors 345-018-556-588

Description
"18 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"18 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-018-556-588-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-018-556-588-ND
Edgeboard Connectors 151-345-018-556-588-ND
"18 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"18 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 345-018-556-588 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
345-018-556-588
Card Edge Connectors - Edgeboard Connectors 345-018-556-588
345 SERIES (.100" (2.54MM) CONTA

345 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet
Card Edge Conn, Dual Side, 18Pos, Th; Card Edge Connector Type Edac - 67AJ9608 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 18Pos, Th; Card Edge Connector Type Edac
67AJ9608
Card Edge Conn, Dual Side, 18Pos, Th; Card Edge Connector Type Edac 67AJ9608
CARD EDGE CONN, DUAL SIDE, 18POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:18 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 18POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:18 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-345-018-556-588-ND 345-018-556-588 67AJ9608
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Card Edge Conn, Dual Side, 18Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Board Edge, Straddle Mount Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 18 #
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL2G-D - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
Coaxial Connectors - 1121962 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
Interconnect Input/Output Connectors - Mini USB2 .0 Connectors - Rego Electronics Inc.
Specs
Category USB
Connector Type USB A
Gender Female / Jack
View Details
Quick Connects, Quick Disconnect Connectors - 36-1240-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers