EDAC, Inc. Edgeboard Connectors 345-018-540-104

Description
"18 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote
Description
"18 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Conn, Single Side, 18Pos, Wire Wrap connector is part of the 345 series and features a 0.100,Äù (2.54mm) pitch. It is designed to accommodate a nominal thickness of 0.062,Äù (1.57mm) printed circuit board. The connector is constructed with a UL 94V-0 thermoplastic polyester insulator and utilizes copper alloy for the contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating throughout. This connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector supports various termination options, including wire wrap and P.C. tails, and is available in single or dual row configurations. It also offers multiple mounting options, including flush or offset lugs, and features automatic wire wrap positioning holes. The product is RoHS compliant and UL certified, making it suitable for a wide range of applications.

Datasheet Summary
Powered by GS/AI

The Card Conn, Single Side, 18Pos, Wire Wrap connector is part of the 345 series and features a 0.100,Äù (2.54mm) pitch. It is designed to accommodate a nominal thickness of 0.062,Äù (1.57mm) printed circuit board. The connector is constructed with a UL 94V-0 thermoplastic polyester insulator and utilizes copper alloy for the contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating throughout. This connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector supports various termination options, including wire wrap and P.C. tails, and is available in single or dual row configurations. It also offers multiple mounting options, including flush or offset lugs, and features automatic wire wrap positioning holes. The product is RoHS compliant and UL certified, making it suitable for a wide range of applications.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-018-540-104-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-018-540-104-ND
Edgeboard Connectors 151-345-018-540-104-ND
"18 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"18 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 18Pos, Wire Wrap; Card Edge Connector Type Edac - 67AJ9585 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 18Pos, Wire Wrap; Card Edge Connector Type Edac
67AJ9585
Card Conn, Single Side, 18Pos, Wire Wrap; Card Edge Connector Type Edac 67AJ9585
CARD CONN, SINGLE SIDE, 18POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:18 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 18POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:18 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-018-540-104-ND 67AJ9585
Product Name Edgeboard Connectors Card Conn, Single Side, 18Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29410-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
PCB Connectors - NCN-FL4G-M304-01 - kTB Solutions
Specs
Connector Type Type N; N Female
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
Screw Connectors - 36-1207-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details