EDAC, Inc. Edgeboard Connectors 345-017-558-458

Description
"17 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"17 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-017-558-458-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-017-558-458-ND
Edgeboard Connectors 151-345-017-558-458-ND
"17 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"17 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 17Pos, Wire Wrap; Card Edge Connector Type Edac - 68AJ0558 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 17Pos, Wire Wrap; Card Edge Connector Type Edac
68AJ0558
Card Conn, Single Side, 17Pos, Wire Wrap; Card Edge Connector Type Edac 68AJ0558
CARD CONN, SINGLE SIDE, 17POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:17 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 17POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:17 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-017-558-458-ND 68AJ0558
Product Name Edgeboard Connectors Card Conn, Single Side, 17Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PwrBlade ® - 51915-130LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 20 #
View Details
3 suppliers
PCB Sockets - 1731113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 2.54 mm (0.1000 inch)
View Details