EDAC, Inc. Edgeboard Connectors 345-017-521-107

Description
"17 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"17 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-017-521-107-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-017-521-107-ND
Edgeboard Connectors 151-345-017-521-107-ND
"17 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"17 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 17Pos, Th; Card Edge Connector Type Edac - 67AJ1807 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 17Pos, Th; Card Edge Connector Type Edac
67AJ1807
Card Edge Conn, Single Side, 17Pos, Th; Card Edge Connector Type Edac 67AJ1807
CARD EDGE CONN, SINGLE SIDE, 17POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:17 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 17POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:17 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-017-521-107-ND 67AJ1807
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 17Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Quick Connects, Quick Disconnect Connectors - 36-1265-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole, Right Angle
View Details
RBA Series: Single row PCB connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Sockets - 1224758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details