EDAC, Inc. Edgeboard Connectors 345-017-520-408

Description
"17 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"17 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-017-520-408-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-017-520-408-ND
Edgeboard Connectors 151-345-017-520-408-ND
"17 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"17 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 17Pos, Th; Card Edge Connector Type Edac - 67AJ3777 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 17Pos, Th; Card Edge Connector Type Edac
67AJ3777
Card Edge Conn, Single Side, 17Pos, Th; Card Edge Connector Type Edac 67AJ3777
CARD EDGE CONN, SINGLE SIDE, 17POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:17 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 17POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:17 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-017-520-408-ND 67AJ3777
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 17Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL2G-T - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
Nano Strip Connectors - A79017-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Board to Board Connector; Micro Connector and Nano Connector; Wire to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
2 suppliers
Optimus / Sealed Connector Based On EN4165 -  - Nicomatic North America
Specs
Category Military Connector; Modular Connector and RJ Connector
Gender Male / Plug; Female / Jack
Termination PCB and panel connection
View Details
PC Pin, Single Post Connectors - 36-1381-1-ND - DigiKey
Specs
Mounting Through Hole
View Details