EDAC, Inc. Edgeboard Connectors 345-017-500-478

Description
"17 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"17 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-017-500-478-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-017-500-478-ND
Edgeboard Connectors 151-345-017-500-478-ND
"17 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"17 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 345-017-500-478 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
345-017-500-478
Card Edge Connectors - Edgeboard Connectors 345-017-500-478
345 SERIES (.100" (2.54MM) CONTA

345 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet
Card Edge Conn, Single Side, 17Pos, Lug; Card Edge Connector Type Edac - 67AJ4787 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 17Pos, Lug; Card Edge Connector Type Edac
67AJ4787
Card Edge Conn, Single Side, 17Pos, Lug; Card Edge Connector Type Edac 67AJ4787
CARD EDGE CONN, SINGLE SIDE, 17POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:17 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 17POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:17 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-345-017-500-478-ND 345-017-500-478 67AJ4787
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Card Edge Conn, Single Side, 17Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Panel Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FYG-S-01 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
PCB Headers - 1224727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A01S10D01B71DPG2A-A003 - Rego Electronics Inc.
Specs
Gender Male / Plug
Current Rating 60.0 to ? amps
Number of Contacts 12 #
View Details
Turret Connectors - 36-1540-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers