EDAC, Inc. Edgeboard Connectors 345-016-558-212

Description
"16 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"16 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-016-558-212-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-016-558-212-ND
Edgeboard Connectors 151-345-016-558-212-ND
"16 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"16 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Dual Side, 16Pos, Wire Wrap; Card Edge Connector Type Edac - 68AJ0521 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 16Pos, Wire Wrap; Card Edge Connector Type Edac
68AJ0521
Card Conn, Dual Side, 16Pos, Wire Wrap; Card Edge Connector Type Edac 68AJ0521
CARD CONN, DUAL SIDE, 16POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:16 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:345 Series RoHS Compliant: Yes

CARD CONN, DUAL SIDE, 16POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:16 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-016-558-212-ND 68AJ0521
Product Name Edgeboard Connectors Card Conn, Dual Side, 16Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1515-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Card Edge Connectors - 1761446-1 - Powell Electronics, Inc.
Specs
Connector Type Card Edge Connector
View Details
3 suppliers
PCB Connectors - NCK-ML2G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A50018-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details