EDAC, Inc. Edgeboard Connectors 345-016-555-278

Description
"16 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"16 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-016-555-278-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-016-555-278-ND
Edgeboard Connectors 151-345-016-555-278-ND
"16 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"16 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 345-016-555-278 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
345-016-555-278
Card Edge Connectors - Edgeboard Connectors 345-016-555-278
345 SERIES (.100" (2.54MM) CONTA

345 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet
Card Edge Conn, Dual Side, 16Pos, Lug; Card Edge Connector Type Edac - 67AJ9511 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 16Pos, Lug; Card Edge Connector Type Edac
67AJ9511
Card Edge Conn, Dual Side, 16Pos, Lug; Card Edge Connector Type Edac 67AJ9511
CARD EDGE CONN, DUAL SIDE, 16POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:16 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 16POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:16 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-345-016-555-278-ND 345-016-555-278 67AJ9511
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Card Edge Conn, Dual Side, 16Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Board Edge, Straddle Mount Panel Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 16 #
Unlock Full Specs
to access all available technical data