EDAC, Inc. Edgeboard Connectors 345-016-541-678

Description
"16 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"16 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-016-541-678-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-016-541-678-ND
Edgeboard Connectors 151-345-016-541-678-ND
"16 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"16 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 16Pos, Wire Wrap; Card Edge Connector Type Edac - 67AJ6669 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 16Pos, Wire Wrap; Card Edge Connector Type Edac
67AJ6669
Card Conn, Single Side, 16Pos, Wire Wrap; Card Edge Connector Type Edac 67AJ6669
CARD CONN, SINGLE SIDE, 16POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:16 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 16POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:16 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-016-541-678-ND 67AJ6669
Product Name Edgeboard Connectors Card Conn, Single Side, 16Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Standards -Type Single Row - A54100-051 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
PCB Connectors - NCV-ML4G-S-01 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Male
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1427-4-ND - DigiKey
Specs
Mounting Through Hole
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details