EDAC, Inc. Edgeboard Connectors 345-016-521-878

Description
"16 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"16 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-016-521-878-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-016-521-878-ND
Edgeboard Connectors 151-345-016-521-878-ND
"16 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"16 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 16Pos, Th; Card Edge Connector Type Edac - 67AJ6653 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 16Pos, Th; Card Edge Connector Type Edac
67AJ6653
Card Edge Conn, Dual Side, 16Pos, Th; Card Edge Connector Type Edac 67AJ6653
CARD EDGE CONN, DUAL SIDE, 16POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:16 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 16POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:16 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-016-521-878-ND 67AJ6653
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 16Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 16 #
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1272-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type HDMI; DisplayPort
Gender Female / Jack
View Details
PCB Headers - 1731105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details