The Card Edge Connector, part number 67AJ4675, is a dual-side connector featuring 16 positions and a 0.100,Äù (2.54mm) pitch. It is designed for through-hole mounting and accommodates a card thickness of 1.57mm. The insulator is made from UL 94V-0 thermoplastic polyester, ensuring durability and compliance with safety standards. The connector supports a current rating of 3 amps and has a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and offers a minimum insulation resistance of 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector features various termination options, including P.C. tails and wire wrap, and is available in both single and dual row configurations. It is RoHS compliant and UL certified, making it suitable for a wide range of electronic applications.
"16 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
CARD EDGE CONN, DUAL SIDE, 16POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:16 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-016-521-207-ND | 67AJ4675 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 16Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) | |
| Number of Contacts | 16 # |