Win Source Part Number: 1349974-345-016-521-
Category: Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
Series: 345
Number of Positions: 16
Pitch: 0.100" (2.54mm)
Color: Green
Contact Type: Cantilever
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Bulk
Contact Material: Copper Alloy
Material - Insulation: Polyester Thermoplastic
Gender: Female
Standard Package: 50
Card Type: Non Specified - Dual Edge
Number of Positions/Bay/Row: 8
Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm)
Read Out: Dual
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: EDAC Inc.
Base Product Number: 345-016
Termination Rows: 2
"16 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
CARD EDGE CONN, DUAL SIDE, 16POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:16 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1349974-345-016-521-201 | 345-016-521-201-ND | 73R6954 |
| Product Name | Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors | Edgeboard Connectors | Card Edge Conn, Dual Side, 16Pos, Th; Card Edge Connector Type Edac |
| Connector Type | Card Edge Connector | Card Edge Connector | |
| Termination | Solder | SolderRoHS Compliant: Yes | |
| Mounting | Through Hole | Through Hole | Through Hole Mount |
| Gender | Female / Jack |