EDAC, Inc. Edgeboard Connectors 345-014-555-202

Description
"14 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"14 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-014-555-202-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-014-555-202-ND
Edgeboard Connectors 151-345-014-555-202-ND
"14 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"14 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 14Pos, Lug; Card Edge Connector Type Edac - 65AJ4558 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 14Pos, Lug; Card Edge Connector Type Edac
65AJ4558
Card Edge Conn, Dual, 14Pos, Lug; Card Edge Connector Type Edac 65AJ4558
CARD EDGE CONN, DUAL, 14POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:14 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 14POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:14 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-014-555-202-ND 65AJ4558
Product Name Edgeboard Connectors Card Edge Conn, Dual, 14Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Board Edge, Straddle Mount Panel Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 14 #
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1280-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
Ribbon Cable Connectors - 104315-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
PCB Connectors - NCK-FL4G-M - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A99267-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details