CARD EDGE CONN, DUAL, 14POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:14 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 64AJ6773 |
| Product Name | Card Edge Conn, Dual, 14Pos, Wire Wrap; Card Edge Connector Type Edac |
| Connector Type | Card Edge Connector |