The Card Edge Connector, Dual, 14Pos, Wire Wrap (part number 65AJ4532) features a 0.100,Äù (2.54mm) pitch and is designed for use with a 0.062,Äù (1.57mm) nominal thickness printed circuit board. It is constructed with a UL 94V-0 thermoplastic polyester insulator and utilizes copper alloy for the contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating throughout. The connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector supports various termination options, including wire wrap and P.C. tails, and is available in both single and dual row configurations. It offers multiple mounting options, including flush or offset lugs, and is RoHS compliant and UL certified. This connector is suitable for applications requiring reliable electrical connections in compact spaces.
"14 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
CARD EDGE CONN, DUAL, 14POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:14 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-014-542-201-ND | 65AJ4532 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual, 14Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) |