EDAC, Inc. Edgeboard Connectors 345-014-540-602

Description
"14 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"14 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-014-540-602-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-014-540-602-ND
Edgeboard Connectors 151-345-014-540-602-ND
"14 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"14 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 14Pos, Wire Wrap; Card Edge Connector Type Edac - 65AJ2713 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 14Pos, Wire Wrap; Card Edge Connector Type Edac
65AJ2713
Card Edge Conn, Single, 14Pos, Wire Wrap; Card Edge Connector Type Edac 65AJ2713
CARD EDGE CONN, SINGLE, 14POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:14 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 14POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:14 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-014-540-602-ND 65AJ2713
Product Name Edgeboard Connectors Card Edge Conn, Single, 14Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCA-FL2G-S-03 - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PCB Sockets - 1731142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Electronic Connector - 328-1502-2 - ERSAELECTRONICS PTE. LTD.
Keystone Electronics Corp.
Specs
Termination Staking Flare
View Details
4 suppliers