EDAC, Inc. Edgeboard Connectors 345-014-521-808

Description
"14 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"14 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-014-521-808-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-014-521-808-ND
Edgeboard Connectors 151-345-014-521-808-ND
"14 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"14 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 14Pos, Th; Card Edge Connector Type Edac - 64AJ8658 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 14Pos, Th; Card Edge Connector Type Edac
64AJ8658
Card Edge Conn, Dual, 14Pos, Th; Card Edge Connector Type Edac 64AJ8658
CARD EDGE CONN, DUAL, 14POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:14 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 14POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:14 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-014-521-808-ND 64AJ8658
Product Name Edgeboard Connectors Card Edge Conn, Dual, 14Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 14 #
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-ML4G-P - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
PCB Headers - 1730915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Interconnect Input/Output Connectors - RF Micro Coaxial Switches - Rego Electronics Inc.
Specs
Category Coaxial Connector; RF and Microwave Connector
Connector Type SMA; Micro Coaxial
View Details
Turret Connectors - 36-1502-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
4 suppliers