EDAC, Inc. Card Edge Conn, Single, 14Pos, Th; Card Edge Connector Type Edac 345-014-520-602

Description
CARD EDGE CONN, SINGLE, 14POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:14 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet
Description
CARD EDGE CONN, SINGLE, 14POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:14 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Single, 14Pos, Th; Card Edge Connector Type Edac - 64AJ8639 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 14Pos, Th; Card Edge Connector Type Edac
64AJ8639
Card Edge Conn, Single, 14Pos, Th; Card Edge Connector Type Edac 64AJ8639
CARD EDGE CONN, SINGLE, 14POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:14 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 14POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:14 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 64AJ8639
Product Name Card Edge Conn, Single, 14Pos, Th; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products