EDAC, Inc. Edgeboard Connectors 345-013-558-678

Description
"13 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"13 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-013-558-678-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-013-558-678-ND
Edgeboard Connectors 151-345-013-558-678-ND
"13 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"13 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 13Pos, Wire Wrap; Card Edge Connector Type Edac - 65AJ0647 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 13Pos, Wire Wrap; Card Edge Connector Type Edac
65AJ0647
Card Edge Conn, Single, 13Pos, Wire Wrap; Card Edge Connector Type Edac 65AJ0647
CARD EDGE CONN, SINGLE, 13POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:13 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 13POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:13 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-013-558-678-ND 65AJ0647
Product Name Edgeboard Connectors Card Edge Conn, Single, 13Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10104801AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 48 #
View Details
2 suppliers
Ribbon Cable Connectors - 103309-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
6 suppliers
PCB Connectors - NCV-FYG-S-01 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details