EDAC, Inc. Edgeboard Connectors 345-013-541-407

Description
"13 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"13 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-013-541-407-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-013-541-407-ND
Edgeboard Connectors 151-345-013-541-407-ND
"13 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"13 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 13Pos, Wire Wrap; Card Edge Connector Type Edac - 64AJ8590 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 13Pos, Wire Wrap; Card Edge Connector Type Edac
64AJ8590
Card Edge Conn, Single, 13Pos, Wire Wrap; Card Edge Connector Type Edac 64AJ8590
CARD EDGE CONN, SINGLE, 13POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:13 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 13POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:13 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-013-541-407-ND 64AJ8590
Product Name Edgeboard Connectors Card Edge Conn, Single, 13Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Board to Board & Mezzanine Connectors - 1934276-1 - Powell Electronics, Inc.
Specs
Connector Type Board to Board Connector
View Details
3 suppliers
Coaxial Connectors - 1222193 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug
Termination Solder
View Details
PB Backplane Male Straight Power Connector - 80318-3 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details