EDAC, Inc. Edgeboard Connectors 345-013-524-103

Description
"13 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"13 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-013-524-103-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-013-524-103-ND
Edgeboard Connectors 151-345-013-524-103-ND
"13 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"13 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 13Pos, Th; Card Edge Connector Type Edac - 65AJ0605 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 13Pos, Th; Card Edge Connector Type Edac
65AJ0605
Card Edge Conn, Single, 13Pos, Th; Card Edge Connector Type Edac 65AJ0605
CARD EDGE CONN, SINGLE, 13POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:13 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 13POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:13 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-013-524-103-ND 65AJ0605
Product Name Edgeboard Connectors Card Edge Conn, Single, 13Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 13 #
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - 2684-063210DKR-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Surface Mount
Current Rating 1.7 amps
View Details
PCB Connectors - NCV-ML4G-S-01 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Male
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details
PCB Headers - 1731090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Micro SSB Series Strip Connectors - Single Row Horizontal Thru-Hole - Type H2 -  - Omnetics Connector Corporation
Specs
Category Board to Board Connector; Micro Connector and Nano Connector; Military Connector
Termination Through Hole
Mounting PC Mount
View Details