The Card Edge Connector, Single, 13Pos, Lug (part number 65AJ0583) features a 0.100,Äù (2.54mm) pitch and is designed for use with a 0.062,Äù (1.57mm) nominal thickness printed circuit board. It is constructed with a UL 94V-0 thermoplastic polyester insulator and utilizes copper alloy for the contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating. The connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has a minimum insulation resistance of 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector supports various termination options, including P.C. tail and wire wrap, and offers multiple mounting configurations, including flush or offset lugs. It is RoHS compliant and UL certified, making it suitable for a wide range of applications. The connector's design includes features such as automatic wire wrap positioning holes and the option for in-contact polarizing keys.
"13 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
CARD EDGE CONN, SINGLE, 13POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:13 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-013-500-407-ND | 65AJ0583 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single, 13Pos, Lug; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Panel Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) | |
| Number of Contacts | 13 # |