EDAC, Inc. Edgeboard Connectors 345-012-559-602

Description
"12 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"12 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-012-559-602-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-012-559-602-ND
Edgeboard Connectors 151-345-012-559-602-ND
"12 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"12 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 12Pos, Wire Wrap; Card Edge Connector Type Edac - 64AJ6664 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 12Pos, Wire Wrap; Card Edge Connector Type Edac
64AJ6664
Card Edge Conn, Single, 12Pos, Wire Wrap; Card Edge Connector Type Edac 64AJ6664
CARD EDGE CONN, SINGLE, 12POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:12 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 12POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:12 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-012-559-602-ND 64AJ6664
Product Name Edgeboard Connectors Card Edge Conn, Single, 12Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29300-137-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
PCB Connectors - NCI-FYG-M51 - kTB Solutions
Specs
Connector Type BMA; BMA Female
Gender Female / Jack
Frequency 0.000 to 6.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1369-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers