EDAC, Inc. Edgeboard Connectors 345-012-558-807

Description
"12 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"12 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-012-558-807-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-012-558-807-ND
Edgeboard Connectors 151-345-012-558-807-ND
"12 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"12 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 12Pos, Wire Wrap; Card Edge Connector Type Edac - 65AJ0568 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 12Pos, Wire Wrap; Card Edge Connector Type Edac
65AJ0568
Card Edge Conn, Dual, 12Pos, Wire Wrap; Card Edge Connector Type Edac 65AJ0568
CARD EDGE CONN, DUAL, 12POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:12 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:345 Series RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 12POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:12 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-012-558-807-ND 65AJ0568
Product Name Edgeboard Connectors Card Edge Conn, Dual, 12Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1455-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D01S10A01B72DPG2A - Rego Electronics Inc.
Specs
Gender Female / Jack
Current Rating 60.0 to ? amps
Number of Contacts 12 #
View Details
PCB Headers - 1224727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details