EDAC, Inc. Card Edge Conn, Dual, 12Pos, Lug; Card Edge Connector Type Edac 345-012-555-858

Description
CARD EDGE CONN, DUAL, 12POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:12 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes
Datasheet
Description
CARD EDGE CONN, DUAL, 12POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:12 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Dual, 12Pos, Lug; Card Edge Connector Type Edac - 65AJ2563 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 12Pos, Lug; Card Edge Connector Type Edac
65AJ2563
Card Edge Conn, Dual, 12Pos, Lug; Card Edge Connector Type Edac 65AJ2563
CARD EDGE CONN, DUAL, 12POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:12 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 12POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:12 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 65AJ2563
Product Name Card Edge Conn, Dual, 12Pos, Lug; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² - 1339G3 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers