EDAC, Inc. Edgeboard Connectors 345-012-555-208

Description
"12 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"12 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-012-555-208-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-012-555-208-ND
Edgeboard Connectors 151-345-012-555-208-ND
"12 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"12 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 12Pos, Lug; Card Edge Connector Type Edac - 65AJ2557 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 12Pos, Lug; Card Edge Connector Type Edac
65AJ2557
Card Edge Conn, Dual, 12Pos, Lug; Card Edge Connector Type Edac 65AJ2557
CARD EDGE CONN, DUAL, 12POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:12 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 12POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:12 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-012-555-208-ND 65AJ2557
Product Name Edgeboard Connectors Card Edge Conn, Dual, 12Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Board Edge, Straddle Mount Panel Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 12 #
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A99267-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
Turret Connectors - 1520-1 - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Termination Staking Flare
Mounting Through Hole
Coupling Single End
View Details
2 suppliers
PCB Connectors - NCS-FL4G-S-03 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
PWRBLADE HEADER - RIGHT ANGLE - 51812-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
5 suppliers