EDAC, Inc. Edgeboard Connectors 345-012-542-108

Description
"12 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"12 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-012-542-108-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-012-542-108-ND
Edgeboard Connectors 151-345-012-542-108-ND
"12 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"12 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 12Pos, Wire Wrap; Card Edge Connector Type Edac - 65AJ2536 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 12Pos, Wire Wrap; Card Edge Connector Type Edac
65AJ2536
Card Edge Conn, Single, 12Pos, Wire Wrap; Card Edge Connector Type Edac 65AJ2536
CARD EDGE CONN, SINGLE, 12POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:12 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 12POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:12 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-012-542-108-ND 65AJ2536
Product Name Edgeboard Connectors Card Edge Conn, Single, 12Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Metal Connectors - 2mm pitch - DMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Termination Thru-hole or SMT terminations
View Details
Memory Card Socket CFast Card Connectors Series - CFast Card Embedded Host Connectors - Rego Electronics Inc.
Specs
Category PC Card Connector
Connector Type CFast
Gender Female / Jack
View Details
PCB Connectors - NCS-ML4G-M - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
PCB Headers - 1224773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details