The Edac Connector 72AJ1711 is a card edge connector designed with a 0.100,Äù (2.54mm) pitch, suitable for various applications requiring reliable electrical connections. It features a UL 94V-0 thermoplastic polyester insulator and utilizes copper alloy for its contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating for enhanced durability. This connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and offers a minimum insulation resistance of 5000 megaohms. The operating temperature range is from -40°C to +105°C, making it versatile for different environmental conditions. The connector supports multiple termination options, including P.C. tail and wire wrap, and is available in single or dual row configurations. It accommodates a nominal P.C. board thickness of 0.062,Äù (1.57mm) and offers various mounting options, including flush or offset lugs. Additionally, it is RoHS compliant and UL certified, ensuring it meets industry standards for safety and environmental regulations.
"12 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
CONNECTOR ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-012-525-504-ND | 72AJ1711 |
| Product Name | Edgeboard Connectors | Connector Rohs Compliant Edac |
| Gender | Female / Jack |