EDAC, Inc. Card Edge Conn, Dual, 10Pos, Th; Card Edge Connector Type Edac 345-010-556-204

Description
CARD EDGE CONN, DUAL, 10POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:10 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet
Description
CARD EDGE CONN, DUAL, 10POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:10 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Dual, 10Pos, Th; Card Edge Connector Type Edac - 64AJ8263 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 10Pos, Th; Card Edge Connector Type Edac
64AJ8263
Card Edge Conn, Dual, 10Pos, Th; Card Edge Connector Type Edac 64AJ8263
CARD EDGE CONN, DUAL, 10POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:10 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 10POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:10 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 64AJ8263
Product Name Card Edge Conn, Dual, 10Pos, Th; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Edgeboard Connectors - A112391-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Mounting Through Hole
View Details
5 suppliers
Turret Connectors - 1511-1 - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Termination Staking Flare, Knurled
Mounting Through Hole
Coupling Single End, Fork, Hollow
View Details