EDAC, Inc. Card Edge Conn, Single, 10Pos, Wire Wrap; Card Edge Connector Type Edac 345-010-541-478

Description
CARD EDGE CONN, SINGLE, 10POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:10 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes
Datasheet
Description
CARD EDGE CONN, SINGLE, 10POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:10 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Single, 10Pos, Wire Wrap; Card Edge Connector Type Edac - 64AJ8230 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 10Pos, Wire Wrap; Card Edge Connector Type Edac
64AJ8230
Card Edge Conn, Single, 10Pos, Wire Wrap; Card Edge Connector Type Edac 64AJ8230
CARD EDGE CONN, SINGLE, 10POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:10 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 10POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:10 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 64AJ8230
Product Name Card Edge Conn, Single, 10Pos, Wire Wrap; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products