EDAC, Inc. Edgeboard Connectors 345-009-541-112

Description
"9 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"9 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-009-541-112-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-009-541-112-ND
Edgeboard Connectors 151-345-009-541-112-ND
"9 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"9 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 9Pos, Wire Wrap; Card Edge Connector Type Edac - 65AJ0196 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 9Pos, Wire Wrap; Card Edge Connector Type Edac
65AJ0196
Card Edge Conn, Single, 9Pos, Wire Wrap; Card Edge Connector Type Edac 65AJ0196
CARD EDGE CONN, SINGLE, 9POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:9 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 9POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:9 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-009-541-112-ND 65AJ0196
Product Name Edgeboard Connectors Card Edge Conn, Single, 9Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28400-137-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NCS-FL2G-S-03 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
Quick Connects, Quick Disconnect Connectors - 36-1233-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details