The Card Edge Connector, Single, 8Pos, Wire Wrap (part number 65AJ0123) is designed for a 0.100,Äù (2.54mm) pitch application. It features a high-profile insulator body measuring 0.600,Äù (15.24mm) and is compatible with a nominal P.C. board thickness of 0.062,Äù (1.57mm). The connector is constructed from UL 94V-0 thermoplastic polyester and utilizes copper alloy contacts with gold plating on the mating area and tin plating on the tails, ensuring reliable electrical performance. This connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector supports various termination options, including wire wrap and P.C. tail configurations, and offers multiple mounting options, including flush or offset lugs. The product is RoHS compliant and UL certified, making it suitable for a wide range of electronic applications.
CARD EDGE CONN, SINGLE, 8POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:8 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 65AJ0123 |
| Product Name | Card Edge Conn, Single, 8Pos, Wire Wrap; Card Edge Connector Type Edac |
| Connector Type | Card Edge Connector |