The Card Edge Connector, part number 65AJ2090, features a single row configuration with 7 positions and a 0.100,Äù (2.54mm) pitch. It is designed to accommodate a printed circuit board thickness of 0.062,Äù (1.57mm) and offers a straight body orientation. The connector is constructed from UL 94V-0 thermoplastic polyester for the insulator and copper alloy for the contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating. This connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C. The insertion force is a maximum of 16 oz (4.45 N) per contact pair, while the withdrawal force is a minimum of 1 oz (0.28 N) per contact pair. The connector supports various termination options, including P.C. tail and wire wrap, and offers multiple mounting options, including flush or offset lugs. It is RoHS compliant and UL certified, making it suitable for a wide range of applications in electronic devices.
"7 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
CARD EDGE CONN, SINGLE, 7POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:7 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-007-521-104-ND | 65AJ2090 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single, 7Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) | |
| Number of Contacts | 7 # |