The Card Edge Connector, Single, 6Pos, Wire Wrap (part number 65AJ3876) is designed for use with a 0.100,Äù (2.54mm) pitch and accommodates a nominal P.C. board thickness of 0.062,Äù (1.57mm). It features a high-profile insulator body measuring 0.600,Äù (15.24mm) and is constructed from UL 94V-0 thermoplastic polyester. The connector supports a current rating of 3 amps and has a maximum contact resistance of 10 milliohms. The contact material is copper alloy, with gold plating on the mating area and tin plating on the tails, complemented by nickel underplating. It operates effectively within a temperature range of -40°C to +105°C and has a dielectric withstanding voltage of 1200 V AC rms. The connector is RoHS compliant and UL certified, ensuring it meets industry standards for safety and environmental considerations. This connector offers various termination options, including P.C. tail and wire wrap, and is available in single or dual row configurations. It also provides multiple mounting options, including flush or offset lugs, and features automatic wire wrap positioning holes. The design includes provisions for polarizing keys and pre-assembled card guides, enhancing its usability in various applications.
"6 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
CARD EDGE CONN, SINGLE, 6POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:6 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:345 SeriesRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-006-558-404-ND | 65AJ3876 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single, 6Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole, Right Angle | Through Hole Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) |