EDAC, Inc. Edgeboard Connectors 345-006-544-604

Description
"6 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"6 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-006-544-604-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-006-544-604-ND
Edgeboard Connectors 151-345-006-544-604-ND
"6 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"6 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 6Pos, Wire Wrap; Card Edge Connector Type Edac - 64AJ7960 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 6Pos, Wire Wrap; Card Edge Connector Type Edac
64AJ7960
Card Edge Conn, Single, 6Pos, Wire Wrap; Card Edge Connector Type Edac 64AJ7960
CARD EDGE CONN, SINGLE, 6POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:6 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 6POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:6 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-006-544-604-ND 64AJ7960
Product Name Edgeboard Connectors Card Edge Conn, Single, 6Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML2G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Screw Connectors - 36-7697-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
M.2 Connectors - 2199230-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
8 suppliers
PCI Express - 10018783-00201TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers