The Card Edge Connector, Single, 6Pos, Th, part number 65AJ2035, features a 0.100,Äù (2.54mm) pitch and is designed for use with printed circuit boards of 0.062,Äù (1.57mm) nominal thickness. It has a high-profile insulator body measuring 0.600,Äù (15.24mm) and is constructed from UL 94V-0 thermoplastic polyester. The connector is rated for a maximum current of 3 amps and has a contact resistance of 10 milliohms maximum. The contact material is copper alloy, with gold plating on the mating area and tin plating on the tails, supported by nickel underplating. It offers a dielectric withstanding voltage of 1200 V AC rms and an insulation resistance of 5000 megaohms minimum. The operating temperature range is from -40°C to +105°C. Insertion and withdrawal forces are specified at 16 oz (4.45 N) maximum and 1 oz (0.28 N) minimum per contact pair, respectively. The connector supports various termination options, including P.C. tail and wire wrap, and is available in single or dual row configurations with multiple mounting options. It is RoHS compliant and UL certified, making it suitable for a wide range of applications.
"6 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
CARD EDGE CONN, SINGLE, 6POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:6 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-006-524-602-ND | 65AJ2035 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single, 6Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) | |
| Number of Contacts | 6 # |