EDAC, Inc. Edgeboard Connectors 345-006-523-103

Description
"6 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"6 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-006-523-103-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-006-523-103-ND
Edgeboard Connectors 151-345-006-523-103-ND
"6 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"6 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 6Pos, Th; Card Edge Connector Type Edac - 64AJ7923 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 6Pos, Th; Card Edge Connector Type Edac
64AJ7923
Card Edge Conn, Single, 6Pos, Th; Card Edge Connector Type Edac 64AJ7923
CARD EDGE CONN, SINGLE, 6POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:6 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 6POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:6 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-006-523-103-ND 64AJ7923
Product Name Edgeboard Connectors Card Edge Conn, Single, 6Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Card Edge Connectors - 1766308-1 - Powell Electronics, Inc.
Specs
Connector Type Card Edge Connector
View Details
3 suppliers
PCB Connectors - NCK-FL4G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10207202AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 72 #
View Details
3 suppliers
High Flow Power Backplane 2x2 Female +6 Signal Right Angle Press Fit Connector - 80320RH6 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details